Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 159-019-014 |
Plating Material | Pre-Tin |
---|---|
Underplating Material | Copper |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Blade Receptacle |
Stock Thickness (Magnet Wire Side) | .79mm, .031in |
Material Thickness | 1.78mm, .07in |
Overall Length | .714in, 18.15mm |
Magnet Wire Size | 21AWG, .72mm |
Terminal Height | .193in, 4.91mm |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Terminals 159-019-014= Rec 250X020 Mmdsmz |Amp Te Connectivity 1601149-2 | Newark Electronics |
Terminals 159-019-014= REC 250X020 MMDSMZ | Rapid Electronics |
TE Connectivity 159-019-014 REC 250X020 MMDSMZ Terminals | Distrelec |
Magnet Wire Terminal Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601149-2?
Additional datasheets, footprints and schematics for 1601149-2 are listed on our Part Details page. You can also find images and similar parts to 1601149-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601149-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601149-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601149-2 fall under?
The 1601149-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601149-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601149-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601149-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601149-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1601149-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601149-2 often in real-time on the comparison pages.
What if I can't find stock of 1601149-2?
You can fill out our help required form which you can use to request a quote for 1601149-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.