Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 153-001-000 |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
65,840
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
58,520
in stock
|
Buy Now | |
element14
from US$0.05
|
58,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0334
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0466
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0446
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0225
|
-
|
Buy Now | |
Boersig
from US$0.0354
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Overall Length | .25in, 6.35mm |
Terminal Height | .25in, 6.35mm |
Material Thickness | .635mm, .025in |
Lead Wire Size | .32 – .82mm², 22 – 18AWG |
Stock Thickness (Magnet Wire Side) | .025in, .635mm |
Packaging Method | Reel |
Wire/Cable Type | Lead Wire |
Termination Method | IDC Standard |
153-001-000=LEADLOK2,SMZ Magnet Wire Terminal Type: Wire-to-Wire Lead Wire Size: 22 – 18 AWG Lead Wire Size: .32 – .82 mm² Termination Method to Wire & Cable: Insulation Displacement (IDC) Stock Thickness (Magnet Wire Side): .025 in Wire-to-Wire 22 – 18 AWG .32 – .82 mm² Insulation Displacement (IDC) | Magnet Wire Terminal | Part Number: 1601140-1 | Internal Number: 1601140-1 | Alias Number: 153-001-000 | TE Connectivity | TE Store |
Wire Splice, Idc/Idt, 18Awg, 0.82Mm2 Rohs Compliant: Yes |Amp Te Connectivity 1601140-1 | Newark Electronics |
WIRE SPLICE, IDC / IDT, 18AWG, 0.82MM2 | element14 |
Terminals 153-001-000=LEADLOK2 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 153-001-000%3DLEADLOK2SMZ | Distrelec |
WIRE SPLICE CONN, 18-22AWG, UNINSULATED | Farnell |
Siameze Series Magnetic Connector 18-22 AWG IDC Through Hole | Future Electronics |
Siameze Terminal 18-22AWG 6.35mm Reel | Avnet America |
Circular Connector, 153-001-000 LEADLOK2 SMZ SIAMEZE Series | TE Connectivity 1601140-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1601140-1?
Additional datasheets, footprints and schematics for 1601140-1 are listed on our Part Details page. You can also find images and similar parts to 1601140-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601140-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601140-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601140-1 fall under?
The 1601140-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601140-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601140-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601140-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601140-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1601140-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601140-1 often in real-time on the comparison pages.
What if I can't find stock of 1601140-1?
You can fill out our help required form which you can use to request a quote for 1601140-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.