Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 151-003-014 |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Receptacle |
Terminal Type | Blade Receptacle |
Terminal Height | .244in, 6.2mm |
Stock Thickness (Magnet Wire Side) | .81mm, .032in |
Material Thickness | .032in, .81mm |
Magnet Wire Size | .56 – 1.47mm, 23 – 15AWG |
Overall Length | 7.87mm, .3in |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
151-003-014=WIRE2BLADE,MED,SMZ Magnet Wire Terminal Type: Blade Receptacle Magnet Wire Size: .56 – 1.47 mm Magnet Wire Size: 23 – 15 AWG Termination Method to Wire & Cable: Insulation Displacement (IDC) Stock Thickness (Magnet Wire Side): .032 in Blade Receptacle .56 – 1.47 mm 23 – 15 AWG Insulation Displacement (IDC) | Magnet Wire Terminal | Part Number: 1601137-2 | Internal Number: 1601137-2 | Alias Number: 151-003-014 | TE Connectivity | TE Store |
151-003-014=Wire2Blade,med,smz Rohs Compliant: Yes |Amp Te Connectivity 1601137-2 | Newark Electronics |
Magnet Wire Terminal Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601137-2?
Additional datasheets, footprints and schematics for 1601137-2 are listed on our Part Details page. You can also find images and similar parts to 1601137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601137-2 fall under?
The 1601137-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601137-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601137-2 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1601137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601137-2 often in real-time on the comparison pages.
What if I can't find stock of 1601137-2?
You can fill out our help required form which you can use to request a quote for 1601137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.