Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-179-000 |
Plating Material | Unplated |
---|---|
Terminal Orientation | Straight |
Lead Wire Size | .5mm², 20AWG |
Material Thickness | .02in, .5mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .02in, .5mm |
Overall Length | 13.31mm, .524in |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
131-179-000=WIRE2WIRE,STD,SMZ Magnet Wire Terminal Type: Wire-to-Wire Lead Wire Size: 20 AWG Lead Wire Size: .5 mm² Magnet Wire Size: .16 – 1.02 mm Magnet Wire Size: 34 – 18 AWG Wire-to-Wire 20 AWG .5 mm² .16 – 1.02 mm | Magnet Wire Terminal | Part Number: 1601108-1 | Internal Number: 1601108-1 | Alias Number: 131-179-000 | TE Connectivity | TE Store |
Magnet Wire Terminal Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601108-1?
Additional datasheets, footprints and schematics for 1601108-1 are listed on our Part Details page. You can also find images and similar parts to 1601108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601108-1 fall under?
The 1601108-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601108-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601108-1 have stock available?
Authorised distributors including TE Store, Avnet America and Farnell have stock available or on a lead time for 1601108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601108-1 often in real-time on the comparison pages.
What if I can't find stock of 1601108-1?
You can fill out our help required form which you can use to request a quote for 1601108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.