Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 1.157g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Barrel Inside Diameter | .065in, 2.28mm, 1.65mm, .09in |
Wire Insulation Diameter | 2 – 3mm, .079 – .118in |
Overall Length | .78in, 19.81mm |
Stud Diameter | 6.2mm, .244in |
Wire Size | .5 – 1.5mm², 20 – 15AWG, 1021 – 3256CMA |
Tongue Thickness | .03in, .76mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RING TONGUE IS 20-16 0.0253 X.940 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 15 AWG Wire Size: .5 – 1.5 mm² Wire Size: 1021 – 3256 CMA Stud Size: #10 Closed Ring Tongue Terminal 20 – 15 AWG .5 – 1.5 mm² 1021 – 3256 CMA | Ring Terminal | Part Number: 160108-2 | Internal Number: 160108-2 | TE Connectivity | TE Store |
RING TONGUE SIZE 10 AWG20-15 | TTI Europe |
Ring Tongue I.s. Rohs Compliant: Yes |Amp Te Connectivity 160108-2 | Newark Electronics |
Ring Tongue Terminal 15-20AWG 19.9mm 8.7mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 160108-2?
Additional datasheets, footprints and schematics for 160108-2 are listed on our Part Details page. You can also find images and similar parts to 160108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160108-2 fall under?
The 160108-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160108-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160108-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 160108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160108-2 often in real-time on the comparison pages.
What if I can't find stock of 160108-2?
You can fill out our help required form which you can use to request a quote for 160108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.