Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-138-014 |
Plating Material | Pre-Tin |
---|---|
Mating Pin Diameter | .8mm, .031in |
Terminal & Splice Type | Tab |
Terminal Type | Pin |
Stock Thickness (Magnet Wire Side) | .02in, .5mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Overall Length | 16.73mm, .658in |
Terminal Height | 5.61mm, .221in |
Material Thickness | .81mm, .032in |
Mating Tab Thickness | .032in, .82mm |
Mating Tab Width | 1.5mm, .059in |
Mating Retention Type | Barbs |
Packaging Method | Reel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
131-138-014=Tab,059X032,stdsmz |Amp Te Connectivity 1601071-2 | Newark Electronics |
131-138-014=TAB,059X032,STDSMZ Magnet Wire Terminal Type: Pin Mating Tab Width: .059 in Mating Tab Width: 1.5 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .82 mm Pin .059" 1.5 mm .032" | Magnet Wire Terminal | Part Number: 1601071-2 | Internal Number: 1601071-2 | Alias Number: 131-138-014 | .059" | TE Connectivity | TE Store |
Siameze Terminal 18-34AWG PIN 7.37mm Pre-Tin Over Copper Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601071-2?
Additional datasheets, footprints and schematics for 1601071-2 are listed on our Part Details page. You can also find images and similar parts to 1601071-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601071-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601071-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601071-2 fall under?
The 1601071-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601071-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601071-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601071-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601071-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 1601071-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601071-2 often in real-time on the comparison pages.
What if I can't find stock of 1601071-2?
You can fill out our help required form which you can use to request a quote for 1601071-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.