Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-113-014 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.11
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Tab |
Underplating Material | Copper |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Material Thickness | .81mm, .032in |
Mating Tab Width | .118in, 3mm |
Terminal Height | 10.41mm, .41in |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Mating Tab Thickness | .81mm, .032in |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Overall Length | .837in, 21.26mm |
Mating Retention Type | Barbs |
Comment | Recommended Pocket P/N 1601425, Magnet wire 30 AWG or smaller also requires a wrap post per Part Number 1601447, Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447 |
Packaging Method | Reel |
Packaging Quantity | 25000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Magnet Wire Terminal 21.26mm Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601051-2?
Additional datasheets, footprints and schematics for 1601051-2 are listed on our Part Details page. You can also find images and similar parts to 1601051-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601051-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601051-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601051-2 fall under?
The 1601051-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601051-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601051-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601051-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601051-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1601051-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601051-2 often in real-time on the comparison pages.
What if I can't find stock of 1601051-2?
You can fill out our help required form which you can use to request a quote for 1601051-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.