160104J1000N-F Part Information

Details for 160104J1000N-F by Cornell Dubilier Electronics

Passive Components > Capacitors > Film Capacitors > General Purpose DC Film Capacitors

Part Downloads

Part Specifications

Capacitance 0.1µF
Voltage Rating 1kV
Capacitor Dielectric Type PET (Polyester)
Capacitance Tolerance ± 5%
Product Range 160 Series
Capacitor Case Style -
Lead Spacing 22.5mm
RoHS Compliant

Alternative Part Descriptions

  • CAPACITOR POLYESTER FILM FILM 0.1UF, 5%, 1KV,; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):1kV; Lead Spacing:22.5mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160104J1000N-F?

Additional datasheets, footprints and schematics for 160104J1000N-F are listed in our Part Details tab. You can also find the 160104J1000N-F image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160104J1000N-F in the Pricing & Inventory tab next to part details. You can view 160104J1000N-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160104J1000N-F fall under?

The 160104J1000N-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 160104J1000N-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160104J1000N-F you can contact the distributor directly for product support, shipping queries etc.

Is the 160104J1000N-F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 160104J1000N-F have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 160104J1000N-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160104J1000N-F often in real-time on the comparison pages.

What if I can't find stock of 160104J1000N-F?

You can fill out our help required form which you can use to request a quote for 160104J1000N-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 160104J1000N-F

Loading...
Loading Results for 160104J1000N-F
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us