Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Tab |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Mating Tab Width | .04in, 1.02mm |
Mating Tab Thickness | .51mm, .02in |
Terminal Height | 3.17mm, .125in |
Overall Length | .485in, 12.32mm |
Material Thickness | .02in, .51mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Retention Type | Barbs |
Comment | Magnet wire 30 AWG or smaller also requires a wrap post per Part Number 1601447, Recommended Pocket P/N 1601425, Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447 |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
131-087-000=Tab,pcb,std,smz |Amp Te Connectivity 1601041-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1601041-1?
Additional datasheets, footprints and schematics for 1601041-1 are listed on our Part Details page. You can also find images and similar parts to 1601041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601041-1 fall under?
The 1601041-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601041-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601041-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1601041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601041-1 often in real-time on the comparison pages.
What if I can't find stock of 1601041-1?
You can fill out our help required form which you can use to request a quote for 1601041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.