Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver over Nickel |
---|---|
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Height | .26in, 6.6mm |
Material Thickness | .5mm, .0198in |
Overall Length | .985in, 25.02mm |
Wire Size | .8 – .02mm², 18 – 34AWG |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Mating Tab Thickness | .51mm, .02in |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Tab Width | 4.75mm, .187in |
Mating Retention Type | Barbs |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
STD SMZ 187X020 BARB TAB TERM Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 1601033-5 | Internal Number: 1601033-5 | .187" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1601033-5?
Additional datasheets, footprints and schematics for 1601033-5 are listed on our Part Details page. You can also find images and similar parts to 1601033-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601033-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601033-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601033-5 fall under?
The 1601033-5 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601033-5 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601033-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601033-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601033-5 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1601033-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601033-5 often in real-time on the comparison pages.
What if I can't find stock of 1601033-5?
You can fill out our help required form which you can use to request a quote for 1601033-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.