Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-047-014 |
Plating Material | Pre-Tin |
---|---|
Underplating Material | Copper |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Material Thickness | .02in, .51mm |
Terminal Height | .125in, 3.18mm |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Overall Length | 15.7mm, .618in |
Stock Thickness (Magnet Wire Side) | .02in, .51mm |
Mating Tab Thickness | .02in, .51mm |
Mating Tab Width | .187in, 4.75mm |
Mating Retention Type | Barbs |
Comment | Recommended Pocket P/N 1601425, Magnet wire 30 AWG or smaller also requires a wrap post per Part Number 1601447, Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447 |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Magnet Wire Terminal Reel | Avnet America |
131-047-014=TAB,187X020,STDSMZ | TE Connectivity 1601021-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1601021-2?
Additional datasheets, footprints and schematics for 1601021-2 are listed on our Part Details page. You can also find images and similar parts to 1601021-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601021-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601021-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601021-2 fall under?
The 1601021-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601021-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601021-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601021-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601021-2 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1601021-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601021-2 often in real-time on the comparison pages.
What if I can't find stock of 1601021-2?
You can fill out our help required form which you can use to request a quote for 1601021-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.