Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Unplated |
Weight per Piece | .667g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Wire Size | .5 – 1.5mm², 20 – 16AWG, 1021 – 2582CMA |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .08in |
Barrel Inside Diameter | .09in, .065in, 1.65mm, 2.28mm |
Overall Length | .78in, 19.81mm |
Wire Insulation Diameter | 2.032 – 3.042mm, .08 – .12in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reeled with paper cover |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue 20-16 Awg 0.0253 Br |Amp Te Connectivity 160101-7 | Newark Electronics |
Ring Tongue Terminal 16-20AWG 19.9mm 8.7mm Strip | Avnet America |
RING TONGUE I.S. | TTI Europe |
Where can I find additional details, specifications and documents for a 160101-7?
Additional datasheets, footprints and schematics for 160101-7 are listed on our Part Details page. You can also find images and similar parts to 160101-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160101-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160101-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160101-7 fall under?
The 160101-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160101-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160101-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 160101-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160101-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 160101-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160101-7 often in real-time on the comparison pages.
What if I can't find stock of 160101-7?
You can fill out our help required form which you can use to request a quote for 160101-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.