Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
6,450
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
186,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
108,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
108,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.15
|
5,756
in stock
|
Buy Now | |
SOS electronic
from US$0.09
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,830
in stock
|
Buy Now | |
element14
from US$0.19
|
2,647
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,647
in stock
|
Buy Now | |
Avnet Abacus
-
|
108,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .626g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .12in, 3.048mm |
Wire Size | .5 – 1.5mm², 20 – 16AWG, 1021 – 2582CMA |
Tongue Thickness | .76mm, .03in |
Wire Insulation Diameter (Min) | .08in |
Overall Length | .78in, 19.81mm |
Barrel Inside Diameter | .065in, .09in, 1.65mm, 2.28mm |
Wire Insulation Diameter | .08 – .12in, 2.032 – 3.042mm |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splice Free |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | Circular/Oval |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TONGUE AWG20-16 SIZE8, M4 | TTI Europe |
RING TONGUE 20-16 AWG 0.0253 TPBR | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 1.5mm2 | Distrelec |
RING TERMINAL UNINSULATED 20-16AWG M4 | RS |
RING TONGUE 20-16 AWG 0.0253 TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.5 mm² Wire Size: 1021 – 2582 CMA Stud Size: #8 M4 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.5 mm² 1021 – 2582 CMA | Ring Terminal | Part Number: 160101-2 | Internal Number: 160101-2 | TE Connectivity | TE Store |
Ring Terminal M4 0,5-1,5mm2 Brass/Sn | SOS electronic |
Terminal, Ring Tongue, #8, 15Awg | Newark Electronics |
TERMINAL, RING TONGUE, 20-15AWG | element14 |
Ring Tongue Terminal 15-20AWG 19.9mm 8.7mm Tin Strip | Avnet Abacus |
Uninsulated Tin Plated Crimp Ring Terminal, M4 (#8) Stud Size, 22 to 15 AWG | TE Connectivity 160101-2 | RS Americas |
RING TONGUE I.S. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 15AWG |
Conductor Area CSA | 1.5mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 160101-2?
Additional datasheets, footprints and schematics for 160101-2 are listed on our Part Details page. You can also find images and similar parts to 160101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160101-2 fall under?
The 160101-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160101-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 160101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160101-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and RS have stock available or on a lead time for 160101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160101-2 often in real-time on the comparison pages.
What if I can't find stock of 160101-2?
You can fill out our help required form which you can use to request a quote for 160101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.