Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 131-001-001 |
Plating Material | Post-Tin |
---|---|
Underplating Material | Copper |
Terminal Orientation | Straight |
Magnet Wire Size | 34 – 18AWG, .16 – 1.02mm |
Stock Thickness (Magnet Wire Side) | .64mm, .025in |
Terminal Height | .125in, 3.18mm |
Overall Length | 6.84mm, .269in |
Material Thickness | .025in, .64mm |
Lead Wire Size | 22 – 18AWG, .3 – .8mm² |
Wire Insulation Support | With |
Comment | Recommended Pocket P/N 1601462, Recommended Pocket P/N 1601421, Lead wire may be stranded, solid or bonded with 105° C PVC insulation. Contact TE when using lead wires with other types of insulation., Recommended Pocket P/N 1601463, Magnet wire 30 AWG or smaller also requires a wrap post per P/N 1601447 |
Packaging Quantity | 50000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
131-001-001=WIRE2WIRE,STD,SMZ Magnet Wire Terminal Type: Wire-to-Wire Lead Wire Size: 22 – 18 AWG Lead Wire Size: .3 – .8 mm² Magnet Wire Size: .16 – 1.02 mm Magnet Wire Size: 34 – 18 AWG Wire-to-Wire 22 – 18 AWG .3 – .8 mm² .16 – 1.02 mm | Magnet Wire Terminal | Part Number: 1601000-2 | Internal Number: 1601000-2 | Alias Number: 131-001-001 | TE Connectivity | TE Store |
Magnet Wire Terminal Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1601000-2?
Additional datasheets, footprints and schematics for 1601000-2 are listed on our Part Details page. You can also find images and similar parts to 1601000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601000-2 fall under?
The 1601000-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1601000-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601000-2 have stock available?
Authorised distributors including TE Store, Avnet America and Farnell have stock available or on a lead time for 1601000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601000-2 often in real-time on the comparison pages.
What if I can't find stock of 1601000-2?
You can fill out our help required form which you can use to request a quote for 1601000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.