Status: | Unknown |
---|---|
Series: | Scotch&trade |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.39
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
900
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
489
in stock
|
Buy Now | |
TTI Europe
from US$4.31
|
250
in stock
|
Buy Now | |
Heilind Electronics
from US$0.73
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.73
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
element14
from US$37.24
|
-
|
Buy Now | |
Carlton-Bates
from US$62.90
|
-
|
Buy Now | |
Distrelec
from US$53.73
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now |
Sealant Type | Acrylic Resin |
---|---|
Sealant Applications | Electrical Electronics |
Dispensing Method | Can |
Sealant Colour | Transparent |
Weight | 16oz |
Product Range | Scotch&trade |
SVHC | No SVHC (15-Jan-2018) |
Volume | 473ml |
SEALER, INSULATION, CLEAR, 400ML | Farnell |
Status: | Unknown |
---|---|
Series: | PiTFT |
RoHS: | Compliant |
Product Range | PiTFT |
---|---|
Packaging | Each |
RoHS Compliant | Yes |
Product Range:PiTFT | element14 |
Adafruit TFT 320 x 240 2.8" Touchscreen | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Standard Phone Tip Plug Nickel Plate Brass 0.080 | Future Electronics |
Phone Tip Plug Standard Fits all Standard tip Jacks Pin Size .08 Up to 12AWG | Keystone Electronics 1601 | RS Americas |
PHONE TIP | Heilind Electronics |
Pin Rohs Compliant: Yes |Keystone 1601 | Newark Electronics |
Test Plugs & Test Jacks STANDARD PHONE TIP | Sager |
Where can I find additional details, specifications and documents for a 1601?
Additional datasheets, footprints and schematics for 1601 are listed on our Part Details page. You can also find images and similar parts to 1601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1601 fall under?
The 1601 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 1601 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1601 you can contact the distributor directly for product support, shipping queries etc.
Is the 1601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1601 have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Farnell and Heilind Electronics have stock available or on a lead time for 1601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1601 often in real-time on the comparison pages.
What if I can't find stock of 1601?
You can fill out our help required form which you can use to request a quote for 1601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.