Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-None-Off |
Actuator / Cap Colour | Black |
Switch Mounting | - |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Status: | Unknown |
---|---|
Series: | 1600 Series |
RoHS: | Compliant |
Switch Operation | On-None-Off |
---|---|
Contact Configuration | SPST |
Illumination | Illuminated |
Actuator / Cap Colour | Black |
Product Range | 1600 Series |
Contact Current AC Max | 16A |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 16A, 250V, Black | Newark Electronics |
Switch, Lighted Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1600R11E?
Additional datasheets, footprints and schematics for 1600R11E are listed on our Part Details page. You can also find images and similar parts to 1600R11E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600R11E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600R11E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600R11E fall under?
The 1600R11E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1600R11E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600R11E you can contact the distributor directly for product support, shipping queries etc.
Is the 1600R11E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600R11E have stock available?
Authorised distributors including RS Americas, Farnell Contract, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1600R11E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600R11E often in real-time on the comparison pages.
What if I can't find stock of 1600R11E?
You can fill out our help required form which you can use to request a quote for 1600R11E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.