Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-None-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 22A |
Actuator Markings | O - |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 22A, 250V, Black | Newark Electronics |
Switch, Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1600H11E014?
Additional datasheets, footprints and schematics for 1600H11E014 are listed on our Part Details page. You can also find images and similar parts to 1600H11E014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600H11E014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600H11E014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600H11E014 fall under?
The 1600H11E014 is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1600H11E014 when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600H11E014 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600H11E014 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1600H11E014 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1600H11E014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600H11E014 often in real-time on the comparison pages.
What if I can't find stock of 1600H11E014?
You can fill out our help required form which you can use to request a quote for 1600H11E014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.