1600APH12L=F8399 EMC / RFI Suppression by TE Connectivity

POWER LINE FILTER, 3 PH, 1.6KA, 0.222A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,585.04

Distributor Stock
Logo for Newark
Newark
from US$2,585.04
No stock
Buy Now

Specifications

Filter Applications General Purpose
Voltage Rating 520VAC
Current Rating 1.6A
No. of Phases Three Phase
No. of Stages 3 Stage
Filter Input Terminals Quick Connect
Filter Type 3 Phase
RoHS Compliant Yes

Alternative Descriptions

Power Line Filter, 3 Ph, 1.6Ka, 0.222A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1600APH12L=F8399?

Additional datasheets, footprints and schematics for 1600APH12L=F8399 are listed on our Part Details page. You can also find images and similar parts to 1600APH12L=F8399 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1600APH12L=F8399 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600APH12L=F8399 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1600APH12L=F8399 fall under?

The 1600APH12L=F8399 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 1600APH12L=F8399 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1600APH12L=F8399 you can contact the distributor directly for product support, shipping queries etc.

Is the 1600APH12L=F8399 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1600APH12L=F8399 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1600APH12L=F8399.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1600APH12L=F8399 often in real-time on the comparison pages.

What if I can't find stock of 1600APH12L=F8399?

You can fill out our help required form which you can use to request a quote for 1600APH12L=F8399 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay