Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.59
|
300
in stock
|
Buy Now | |
TE Store
from US$8.44
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$6.60
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$6.41
|
300
in stock
|
Buy Now | |
Farnell
from US$13.13
|
240
in stock
|
Buy Now | |
Heilind Electronics
from US$6.43
|
49
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.43
|
16
in stock
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
RS Americas
from US$8.51
|
-
|
Buy Now |
Contact Retention | Without |
---|---|
Packaging Method | Bag |
Product Type | Accessory |
Sealable | No |
HARDWARE KIT PANEL MT MULTIBEA Connector Hardware Accessory Type: Screw Kit Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Screw Kit Stainless Steel | Connector Hardware | Part Number: 1600914-5 | Internal Number: 1600914-5 | TE Connectivity | TE Store |
Hd Power Conn Hardware Kit Panel Mt Multibea |Amp Te Connectivity 1600914-5 | Newark Electronics |
HD Power Conn HARDWARE KIT PANEL MT MULTIBEA | Rapid Electronics |
TE Connectivity HARDWARE KIT PANEL MT MULTIBEA Heavy Dut | Distrelec |
TERMINALS -SPECIALTY TERMINALS CONNECTOR | Farnell |
HARDWARE KIT PANEL MT MUL | Heilind Electronics |
Connector Accessories Hardware Kit | Avnet America |
HARDWARE KIT PANEL MT MULTIBEA, Rectangular Connector Hardware | TE Connectivity 1600914-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1600914-5?
Additional datasheets, footprints and schematics for 1600914-5 are listed on our Part Details page. You can also find images and similar parts to 1600914-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600914-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600914-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600914-5 fall under?
The 1600914-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600914-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600914-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600914-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600914-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1600914-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600914-5 often in real-time on the comparison pages.
What if I can't find stock of 1600914-5?
You can fill out our help required form which you can use to request a quote for 1600914-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.