Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.20
|
19
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention | Without |
---|---|
Housing Color | White |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Product Type | Accessory |
Sealable | No |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
Secondary Lock, Polyester, White | Newark Electronics |
Connector Accessories Secondary Lock | Avnet America |
2NDARY RCPT PWR VERT BLKHED MT, Rectangular Connector Locking | TE Connectivity 1600903-1 | RS Americas |
SECONDARY LOCK WHITE UL94V-0 | TTI Europe |
2NDARY RCPT PWR VERT BLKHED MT Connector Hardware Accessory Type: Secondary Lock Primary Product Color: White Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Secondary Lock White | Connector Hardware | Part Number: 1600903-1 | Internal Number: 1600903-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Accessory Type | Secondary Lock |
---|---|
For Use With | AMP MULTI-BEAM XL Series Power Distribution Connector Systems |
Product Range | MULTI-BEAM XL Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1600903-1?
Additional datasheets, footprints and schematics for 1600903-1 are listed on our Part Details page. You can also find images and similar parts to 1600903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600903-1 fall under?
The 1600903-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600903-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600903-1 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1600903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600903-1 often in real-time on the comparison pages.
What if I can't find stock of 1600903-1?
You can fill out our help required form which you can use to request a quote for 1600903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.