Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 1021 – 2582CMA, 20 – 16AWG, .5 – 1.5mm² |
Overall Length | 10.41mm, .41in |
Tongue Thickness | .51mm, .02in |
Stud Diameter | 4.3mm, .169in |
Barrel Inside Diameter | 1.14mm, .045in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | M4, #8 |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | Extruded |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue 20-16 Awg 0.198 X .700 Br |Amp Te Connectivity 160088-3 | Newark Electronics |
AMP160088-3 | Avnet America |
TE Connectivity RING TONGUE 20-16 AWG 0.198 X .700 BR Te | Distrelec |
RING TONGUE 20-16 AWG 0.198 X .700 BR | Farnell |
Where can I find additional details, specifications and documents for a 160088-3?
Additional datasheets, footprints and schematics for 160088-3 are listed on our Part Details page. You can also find images and similar parts to 160088-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160088-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160088-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160088-3 fall under?
The 160088-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160088-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160088-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 160088-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160088-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and Farnell have stock available or on a lead time for 160088-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160088-3 often in real-time on the comparison pages.
What if I can't find stock of 160088-3?
You can fill out our help required form which you can use to request a quote for 160088-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.