Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .041g |
---|---|
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Wire Size | 1021 – 2582CMA, .5 – 1.5mm², 20 – 16AWG |
Overall Length | .41in, 10.41mm |
Stud Diameter | .169in, 4.3mm |
Tongue Thickness | .51mm, .02in |
Barrel Inside Diameter | 1.14mm, .045in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Sealable | No |
Shape Description | Extruded |
Stud Size | M4, #8 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Tongue Terminal 15.5-20AWG Strip | Avnet Abacus |
Ring Tongue |Amp Te Connectivity 160088-1 | Newark Electronics |
RING TONGUE 20-16 AWG 0.198 X .700 BR | Farnell |
Where can I find additional details, specifications and documents for a 160088-1?
Additional datasheets, footprints and schematics for 160088-1 are listed on our Part Details page. You can also find images and similar parts to 160088-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160088-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160088-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160088-1 fall under?
The 160088-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160088-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160088-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 160088-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160088-1 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 160088-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160088-1 often in real-time on the comparison pages.
What if I can't find stock of 160088-1?
You can fill out our help required form which you can use to request a quote for 160088-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.