1600688-1 Power Connectors by TE Connectivity

SQUEEZE REL RECEPT HSG W/KEYS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.45

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$11.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.45
-
Buy Now

Specifications

Row-to-Row Spacing .1in, 2.54mm
Number of Power Positions 0
Number of Signal Positions 0
Number of Rows 4
Number of Positions 28
Power Contact Material Tin
Contact Retention Without
Operating Voltage 60VDC, 60VAC, 200VDC, 200VAC
Centerline (Pitch) .25in, .1in, 2.54mm, 6.35mm
UL Flammability Rating UL 94V-0
Housing Material Thermoplastic
Housing Color Black
Glow Wire Rating Standard Part - Not Glow Wire
Connector Mounting Type Cable Mount (Free-Hanging)
PCB Mount Retention Without
Circuit Application Power & Signal
Packaging Method Box
Contact Type Socket
Housing Type Receptacle
Connector System Cable-to-Board, Cable-to-Panel
Sealable No
Product Type Housing
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Crimp
Operating Temperature Range -20 – 105°C, -4 – 221°F

Compatible Parts


Alternative Descriptions

Squeeze Rel Recept Hsg W/Keys |Amp Te Connectivity 1600688-1 | Newark Electronics
Conn Power RCP 4Power/24Signal POS ST 1Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1600688-1?

Additional datasheets, footprints and schematics for 1600688-1 are listed on our Part Details page. You can also find images and similar parts to 1600688-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1600688-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600688-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1600688-1 fall under?

The 1600688-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1600688-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1600688-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1600688-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1600688-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1600688-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1600688-1 often in real-time on the comparison pages.

What if I can't find stock of 1600688-1?

You can fill out our help required form which you can use to request a quote for 1600688-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay