Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.77
|
3,075
in stock
|
Buy Now | |
Newark Electronics
from US$12.70
|
3,075
in stock
|
Buy Now | |
Rapid Electronics
from US$11.40
|
3,075
in stock
|
Buy Now | |
Chip One Stop
from US$9.62
|
3,075
in stock
|
Buy Now | |
Farnell
from US$28.14
|
2,460
in stock
|
Buy Now | |
Avnet America
from US$10.39
|
-
|
Buy Now | |
Boersig
from US$11.79
|
-
|
Buy Now |
Row-to-Row Spacing | 2.54mm, .1in |
---|---|
Number of Positions | 22 |
Number of Power Positions | 6 |
Number of Rows | 4 |
Number of Signal Positions | 16 |
Contact Retention | Without |
Power Contact Material | Tin |
Operating Voltage | 200VAC, 60VAC, 200VDC, 60VDC |
Centerline (Pitch) | .25in, 2.54mm, 6.35mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Box |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Receptacle |
Connector System | Cable-to-Panel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl Rcpt Pmt |Amp Te Connectivity 1600636-8 | Newark Electronics |
Power to the Board MBXL RCPT PMT | Rapid Electronics |
TE Connectivity MBXL RCPT PMT 3P+16S+3P Board Connector | Distrelec |
RCPT HOUSING, 22POS, PLASTIC, BLACK | Farnell |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
Gender | Receptacle |
No. of Positions | 22Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP MULTI-BEAM XL Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1600636-8?
Additional datasheets, footprints and schematics for 1600636-8 are listed on our Part Details page. You can also find images and similar parts to 1600636-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600636-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600636-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600636-8 fall under?
The 1600636-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1600636-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600636-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600636-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600636-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1600636-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600636-8 often in real-time on the comparison pages.
What if I can't find stock of 1600636-8?
You can fill out our help required form which you can use to request a quote for 1600636-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.