Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0160032-0,
A80247-000 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
1,025
in stock
|
Buy Now | |
Heilind Electronics
from US$1.05
|
5,739
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
4,700
in stock
|
Buy Now | |
TE Store
from US$1.42
|
4,278
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.05
|
1,077
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
1,038
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
982
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
56
in stock
|
Buy Now | |
Newark Electronics
from US$23.54
|
35
in stock
|
Buy Now | |
element14
from US$24.17
|
35
in stock
|
Buy Now | |
Farnell
from US$17.62
|
35
in stock
|
Buy Now | |
Boersig
from US$0.80
|
11
in stock
|
Buy Now | |
Avnet America
from US$216.41
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Sager
from US$264.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 5.497g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .413in, 10mm, 10.5mm |
Overall Length | 1.246in, 31.648mm |
Barrel Inside Diameter | .232in, 5.893mm |
Wire Size | 6AWG, 20800 – 33100CMA, 13 – 15mm² |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Insulated | No |
Stud Size | M10 |
Shape Description | RING-080 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SOLIS 6 R 10MM | Heilind Electronics |
SOL. RING TONGUE | TTI Europe |
SOLIS 6 R 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 10.5 – 16.8 mm² Wire Size: 20800 – 33100 CMA Stud Size: M10 Closed Ring Tongue Terminal 6 AWG 10.5 – 16.8 mm² 20800 – 33100 CMA | Ring Terminal | Part Number: 160032 | Internal Number: 160032 | Alias Number: A80247-000 | TE Connectivity | TE Store |
Terminals TERM RING STR 6 AWG | Rapid Electronics |
Ring terminal, SOLISTRAND, M10, 6 AWG | RS |
TE Connectivity SOLIS 6 R 10MM Terminals TERM RING STR 6 | Distrelec |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal, Solistrand Series, 3/8 ", M10, 6 Awg, 15 Mm , Uninsulated Rohs Compliant: Yes |Amp Te Connectivity 160032 | Newark Electronics |
CRIMP TERMINAL, RING, M10, PK25 | element14 |
Solis 6 R 10Mm | TE Connectivity 160032 | RS Americas |
Ring Tongue Terminal 6AWG 31.6mm 15.9mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 6AWG |
Conductor Area CSA | 15mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn Barrier Strip 2 POS Screw ST | Avnet America |
Where can I find additional details, specifications and documents for a 160032?
Additional datasheets, footprints and schematics for 160032 are listed on our Part Details page. You can also find images and similar parts to 160032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160032 fall under?
The 160032 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160032 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160032 you can contact the distributor directly for product support, shipping queries etc.
Is the 160032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160032 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 160032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160032 often in real-time on the comparison pages.
What if I can't find stock of 160032?
You can fill out our help required form which you can use to request a quote for 160032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.