160018-4 Rings & Spades by TE Connectivity

RING TONGUE .165 DIA 20-16 TPPB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Boersig
Boersig
from US$0.06
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Weight per Piece .26g
Terminal Angle Straight
Number of Holes 1
Terminal Orientation Straight
Underplating Material None
Terminal & Splice Type Ring Tongue
Contact Base Material Phosphor Bronze
Wire Insulation Diameter 1.8 – 2.3mm, .07 – .09in
Overall Length 12.45mm, .49in
Wire Insulation Diameter (Max) .09in, 2.286mm
Wire Size .5 – 1.5mm², 1021 – 2582CMA, 20 – 16AWG
Barrel Inside Diameter .075in, 2.15mm, 1.9mm, .085in
Tongue Thickness .03in, .76mm
Wire Insulation Diameter (Min) .07in
Stud Diameter 4.2mm, .165in
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 15000
Packaging Method Strip/Reel
Wire/Cable Type Regular Wire
Barrel Type Open Barrel
Sealable No
Support Style Insulation Support
Stud Size M4, #8
Insulated No
Shape Description Circular/Oval
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

Am-Ringzunge Mif |Amp Te Connectivity 160018-4 | Newark Electronics
Ring Tongue Terminal 15-20AWG 12.4mm 6.9mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 160018-4?

Additional datasheets, footprints and schematics for 160018-4 are listed on our Part Details page. You can also find images and similar parts to 160018-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 160018-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160018-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 160018-4 fall under?

The 160018-4 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 160018-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 160018-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 160018-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 160018-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 160018-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 160018-4 often in real-time on the comparison pages.

What if I can't find stock of 160018-4?

You can fill out our help required form which you can use to request a quote for 160018-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay