Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-None-Off |
Actuator / Cap Colour | White |
Switch Mounting | Panel Mount |
Contact Current Max | 16A |
RoHS Compliant | Yes |
Switch, Rocker, Spst, 16A, 250V, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 160012E?
Additional datasheets, footprints and schematics for 160012E are listed on our Part Details page. You can also find images and similar parts to 160012E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160012E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160012E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160012E fall under?
The 160012E is listed under Switches & Relays > Switches > Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 160012E when available in the Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160012E you can contact the distributor directly for product support, shipping queries etc.
Is the 160012E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 160012E have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for 160012E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160012E often in real-time on the comparison pages.
What if I can't find stock of 160012E?
You can fill out our help required form which you can use to request a quote for 160012E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.