Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-None-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage DC Nom | 28V |
Status: | Unknown |
---|---|
Series: | 1600 Series |
RoHS: | Unknown |
Switch Operation | On-None-Off |
---|---|
Contact Configuration | SPST |
Illumination | Non Illuminated |
Switch Mounting | Panel Mount |
Actuator / Cap Colour | Black |
Product Range | 1600 Series |
RoHS Compliant | No |
Switch, Rocker, Spdt, 16A, 250Vac, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 160011E671?
Additional datasheets, footprints and schematics for 160011E671 are listed on our Part Details page. You can also find images and similar parts to 160011E671 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160011E671 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160011E671 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160011E671 fall under?
The 160011E671 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 160011E671 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160011E671 you can contact the distributor directly for product support, shipping queries etc.
Is the 160011E671 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160011E671 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 160011E671.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160011E671 often in real-time on the comparison pages.
What if I can't find stock of 160011E671?
You can fill out our help required form which you can use to request a quote for 160011E671 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.