Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.19
|
762
in stock
|
Buy Now | |
Rapid Electronics
from US$14.78
|
750
in stock
|
Buy Now | |
Distrelec
from US$10.30
|
750
in stock
|
Buy Now | |
RS Americas
from US$127.01
|
2
in stock
|
Buy Now | |
Boersig
from US$10.12
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$112.09
|
-
|
Buy Now | |
Avnet America
from US$103.22
|
-
|
Buy Now | |
element14
from US$10.89
|
-
|
Buy Now | |
Carlton-Bates
from US$118.78
|
-
|
Buy Now | |
TE Store
from US$16.95
|
-
|
Buy Now | |
Farnell
from US$10.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 38.988g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .565in, 14.351mm |
Stud Diameter | .413in, 10mm, 10.5mm |
Wire Size | 150500 – 190000CMA, 76.3 – 97mm², 000AWG |
Overall Length | 54.43mm, 2.139in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Wire/Cable Type | Regular Wire |
Stud Size | M10 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | RING-080 |
Operating Temperature Range | 338°F, 170°C |
RING TERMINAL, SOLISTRAND, M10, 3/0 AWG | RS |
TE 160003 Solistrand Terminal Ring M10 Stud Tin 3-0AWG | Rapid Electronics |
TE Connectivity - AMP TERM,SOLIS R 3/0 M10 | Distrelec |
TERMINAL, RING, 3AWG | element14 |
Special Order: TERM,SOLIS R 3/0 M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 3/0 AWG Wire Size: 76.3 – 97 mm² Wire Size: 150500 – 190000 CMA Stud Size: M10 Closed Ring Tongue Terminal 3/0 AWG 76.3 – 97 mm² 150500 – 190000 CMA | Ring Terminal | Part Number: 160003 | Internal Number: 160003 | TE Connectivity | TE Store |
Ring Tongue Terminal (3/0)AWG 54.43mm 27.48mm Tin Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 3AWG |
Conductor Area CSA | 95mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
POWER TERMINAL BLOCK SHIP TO CDC | Bussmann by Eaton 16000-3 | RS Americas |
Power Terminal Block Ship To Cdc |Eaton Bussmann 16000-3 | Newark Electronics |
Conn Barrier Strip 3 POS Screw ST | Avnet America |
Power Terminal Block, 3 Poles Per Block, 2/0-8 Primary, 2/0-8 Secondary Conductor, CU/AL, 600V | Carlton-Bates |
Where can I find additional details, specifications and documents for a 160003?
Additional datasheets, footprints and schematics for 160003 are listed on our Part Details page. You can also find images and similar parts to 160003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160003 fall under?
The 160003 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160003 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160003 you can contact the distributor directly for product support, shipping queries etc.
Is the 160003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160003 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, RS Americas and Boersig have stock available or on a lead time for 160003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160003 often in real-time on the comparison pages.
What if I can't find stock of 160003?
You can fill out our help required form which you can use to request a quote for 160003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.