Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
No stock
|
Buy Now | |
TTI Europe
from US$6.17
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$6.58
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$8.55
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$8.31
|
27
in stock
|
Buy Now | |
Kruse
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$4.28
|
-
|
Buy Now | |
Boersig
from US$4.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | 32.258g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .413in, 10mm, 10.5mm |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | .79mm, .031in |
Overall Length | 51.6mm, 2.028in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | No |
Sealable | No |
Support Style | Non - Insulation Support |
Stud Size | M10 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminals Term,solis R 2/0 M10 |Amp Te Connectivity 160001 | Newark Electronics |
TE 160001 Solistrand Terminal Ring M10 Stud Tin 2-0AWG | Rapid Electronics |
Ring Tongue Terminal (2/0)AWG 50.8mm 24.03mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 76.3mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 160001?
Additional datasheets, footprints and schematics for 160001 are listed on our Part Details page. You can also find images and similar parts to 160001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160001 fall under?
The 160001 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160001 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160001 you can contact the distributor directly for product support, shipping queries etc.
Is the 160001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Kruse have stock available or on a lead time for 160001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160001 often in real-time on the comparison pages.
What if I can't find stock of 160001?
You can fill out our help required form which you can use to request a quote for 160001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.