1600-15-000 Optoelectronics, LEDs & Displays by Imatronic

LASER SURVELASE 5MW 635NM TTL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$133.12


Distributor Starting From Stock
Logo for element14 element14 US$133.12
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wavelength Typ 635nm
Output Power 4.5mW
Voltage Rating 5V
Laser Lens Aperture
Supply Current 75mA
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

LASER, SURVELASE, 5MW , 635NM, TTL | element14
LASER, SURVELASE, 5MW , 635NM, TTL | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1600-15-000?

Additional datasheets, footprints and schematics for 1600-15-000 are listed on our Part Details page. You can also find images and similar parts to 1600-15-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1600-15-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600-15-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1600-15-000 fall under?

The 1600-15-000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.

Can I view similar or alternative parts?

You can view similar parts to 1600-15-000 when available in the Laser Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1600-15-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1600-15-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1600-15-000 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 1600-15-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1600-15-000 often in real-time on the comparison pages.

What if I can't find stock of 1600-15-000?

You can fill out our help required form which you can use to request a quote for 1600-15-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay