Status: | Unknown |
---|---|
Series: | M200F |
RoHS: | Unknown |
Torch Type | Tactical Torch |
---|---|
Light Source | LED |
Lumen Output | 240lm |
Beam Effective Distance | 120m |
Power Source | AA Batteries x 2 |
Torch Body Material | Aluminium |
Product Range | M200F |
SVHC | No SVHC (15-Jan-2019) |
M200F LED Torch | RS |
Pen Light, Led, 240Lm, 120M, Aa Battery | Newark Electronics |
PEN LIGHT, LED, 240LM, 120M, AA BATTERY | element14 |
Where can I find additional details, specifications and documents for a 1600-0173?
Additional datasheets, footprints and schematics for 1600-0173 are listed on our Part Details page. You can also find images and similar parts to 1600-0173 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600-0173 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600-0173 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600-0173 fall under?
The 1600-0173 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 1600-0173 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600-0173 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600-0173 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600-0173 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1600-0173.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600-0173 often in real-time on the comparison pages.
What if I can't find stock of 1600-0173?
You can fill out our help required form which you can use to request a quote for 1600-0173 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.