Status: | Unknown |
---|---|
Series: | Future T300F |
RoHS: | Unknown |
Torch Type | Hand Held |
---|---|
Light Source | Cree LED |
Lumen Output | 160lm |
Beam Effective Distance | 100m |
Power Source | C Batteries x 2 |
Torch Body Material | - |
Product Range | Future T300F |
SVHC | No SVHC (15-Jan-2019) |
Battery Size Code | 2 x C |
Power Rating | 3W |
Torch Future T300F 160 lumen | RS |
Where can I find additional details, specifications and documents for a 1600-0059?
Additional datasheets, footprints and schematics for 1600-0059 are listed on our Part Details page. You can also find images and similar parts to 1600-0059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1600-0059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1600-0059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1600-0059 fall under?
The 1600-0059 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 1600-0059 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1600-0059 you can contact the distributor directly for product support, shipping queries etc.
Is the 1600-0059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1600-0059 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 1600-0059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1600-0059 often in real-time on the comparison pages.
What if I can't find stock of 1600-0059?
You can fill out our help required form which you can use to request a quote for 1600-0059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.