Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resistance | 50ohm |
---|---|
Product Range | 100 Series |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 400V |
Resistor Element Type | Ceramic |
Body Material | Ceramic |
RoHS Compliant | Yes |
Wirewound Resistor, 50 Ohm, 5W, 1% | Newark Electronics |
Where can I find additional details, specifications and documents for a 160-50R0-FBW?
Additional datasheets, footprints and schematics for 160-50R0-FBW are listed on our Part Details page. You can also find images and similar parts to 160-50R0-FBW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160-50R0-FBW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160-50R0-FBW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160-50R0-FBW fall under?
The 160-50R0-FBW is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 160-50R0-FBW when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160-50R0-FBW you can contact the distributor directly for product support, shipping queries etc.
Is the 160-50R0-FBW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 160-50R0-FBW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 160-50R0-FBW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160-50R0-FBW often in real-time on the comparison pages.
What if I can't find stock of 160-50R0-FBW?
You can fill out our help required form which you can use to request a quote for 160-50R0-FBW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.