Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.87mm |
Terminal Plating | Tin |
Overall Length | 7.55mm |
Length - Below Flange | 2.77mm |
Product Range | - |
Connector Type | Turret |
Contact Material | Brass |
Terminal, Turret, 2.79Mm, Solder | Newark Electronics |
TERMINAL, TURRET, 2.79MM, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 160-1797-02-01-00?
Additional datasheets, footprints and schematics for 160-1797-02-01-00 are listed on our Part Details page. You can also find images and similar parts to 160-1797-02-01-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160-1797-02-01-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160-1797-02-01-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160-1797-02-01-00 fall under?
The 160-1797-02-01-00 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 160-1797-02-01-00 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160-1797-02-01-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 160-1797-02-01-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160-1797-02-01-00 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 160-1797-02-01-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160-1797-02-01-00 often in real-time on the comparison pages.
What if I can't find stock of 160-1797-02-01-00?
You can fill out our help required form which you can use to request a quote for 160-1797-02-01-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.