Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | MCX Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 75ohm |
Coaxial Cable Types | RG179B RG187A |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 6GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Body Plating | Sucoplate |
Centre Contact Resistance | 5mohm |
Coaxial Type | RG179 |
Connector Mounting Orientation | Cable |
Contact Resistance | 1mohm |
Dielectric Material | PTFE |
Insulation Resistance | 100000Mohm |
Material | Brass |
No. of Mating Cycles | 500 |
Operating Frequency Max | 6GHz |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Termination Method | Crimp / Solder |
Withstand Voltage | 750V |
Working Voltage | 170V |
Rf/Coaxial Connector, Mcx Coaxial, Right Angle Plug, Solder, 75 Ohm, Rg179B, Rg187A, Brass Rohs Compliant: Yes |Huber+Suhner 16 MCX-75-2-5/133NH | Newark Electronics |
RF COAXIAL, MCX, RIGHT ANGLE PLUG, 75OHM | element14 |
RF Connectors / Coaxial Connectors, Mcx 75 Ohm Right Angle Cable Plug | HUBER+SUHNER 16_MCX-75-2-5/133_NH | RS Americas |
Where can I find additional details, specifications and documents for a 16 MCX-75-2-5/133NH?
Additional datasheets, footprints and schematics for 16 MCX-75-2-5/133NH are listed on our Part Details page. You can also find images and similar parts to 16 MCX-75-2-5/133NH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16 MCX-75-2-5/133NH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16 MCX-75-2-5/133NH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16 MCX-75-2-5/133NH fall under?
The 16 MCX-75-2-5/133NH is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 16 MCX-75-2-5/133NH when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16 MCX-75-2-5/133NH you can contact the distributor directly for product support, shipping queries etc.
Is the 16 MCX-75-2-5/133NH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16 MCX-75-2-5/133NH have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 16 MCX-75-2-5/133NH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16 MCX-75-2-5/133NH often in real-time on the comparison pages.
What if I can't find stock of 16 MCX-75-2-5/133NH?
You can fill out our help required form which you can use to request a quote for 16 MCX-75-2-5/133NH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.