Status: | Unknown |
---|---|
Series: | 16-44UD Series |
RoHS: | Unknown |
Prices starting from US$22.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$22.10
|
No stock
|
Buy Now |
Product Range | 16-44UD Series |
---|---|
Gasket Material | Beryllium Copper |
Attenuation | 100dB |
Width | - |
Length | - |
Depth | - |
Attenuation @ Peak Frequency | 100dB |
Body Material | Beryllium Copper Alloy |
Height | 0.16" |
Emi Shielding Gasket, 100Db | Newark Electronics |
Where can I find additional details, specifications and documents for a 16-44UD-BD-16?
Additional datasheets, footprints and schematics for 16-44UD-BD-16 are listed on our Part Details page. You can also find images and similar parts to 16-44UD-BD-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16-44UD-BD-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16-44UD-BD-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16-44UD-BD-16 fall under?
The 16-44UD-BD-16 is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 16-44UD-BD-16 when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16-44UD-BD-16 you can contact the distributor directly for product support, shipping queries etc.
Is the 16-44UD-BD-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16-44UD-BD-16 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 16-44UD-BD-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16-44UD-BD-16 often in real-time on the comparison pages.
What if I can't find stock of 16-44UD-BD-16?
You can fill out our help required form which you can use to request a quote for 16-44UD-BD-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.