Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.21
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$27.32
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.23
|
29
in stock
|
Buy Now | |
Distrelec
from US$29.36
|
16
in stock
|
Buy Now | |
element14
from US$44.32
|
13
in stock
|
Buy Now | |
RS
from US$28.44
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$29.39
|
-
|
Buy Now |
Overall Length | - |
---|---|
Cutting Capacity Max | - |
For Use With | - |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 165mm |
Knipex 16 20 165 SB Dismantling Tool | Rapid Electronics |
Stripping tool | Transfer Multisort Elektronik |
Knipex Dismantling Tool, 28mm, 165mm | Distrelec |
KNIFE, SPECIAL CABLE | element14 |
KNIPEX 16 20 165 SB Dismantling Tool wit | RS |
Knife, Special Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 16 20 165 SB?
Additional datasheets, footprints and schematics for 16 20 165 SB are listed on our Part Details page. You can also find images and similar parts to 16 20 165 SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16 20 165 SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16 20 165 SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16 20 165 SB fall under?
The 16 20 165 SB is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.
Can I view similar or alternative parts?
You can view similar parts to 16 20 165 SB when available in the Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16 20 165 SB you can contact the distributor directly for product support, shipping queries etc.
Is the 16 20 165 SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16 20 165 SB have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for 16 20 165 SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16 20 165 SB often in real-time on the comparison pages.
What if I can't find stock of 16 20 165 SB?
You can fill out our help required form which you can use to request a quote for 16 20 165 SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.