16 Fasteners & Mechanical by Keystone Electronics

EYELET / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Newark
Newark
from US$0.05
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.05
1,672
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.05
557
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.06
400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.81
8
in stock
Buy Now
Logo for RS
RS
from US$293.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.00
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.09
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$246.15
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Alternative Descriptions

EYELET | Heilind Electronics
Rivet | Transfer Multisort Elektronik
Eyelet/Bulk |Keystone 16 | Newark Electronics
Customer Item | Carlton-Bates


16 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 57N, 50.8MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Body Length 50.8mm
Compressed Length 20mm
Compression Load Max 57N
External Diameter 11.1mm
Wire Diameter 1.4mm
RoHS Compliant Yes

16 Semiconductors - Tools by Adafruit Industries

Altoids Gum sized tin

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Altoids Gum sized tin | Adafruit Industries 16 | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 16?

Additional datasheets, footprints and schematics for 16 are listed on our Part Details page. You can also find images and similar parts to 16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 16 fall under?

The 16 is listed under Fasteners & Mechanical > More Fasteners & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 16 when available in the More Fasteners & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 16 you can contact the distributor directly for product support, shipping queries etc.

Is the 16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 16 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Chip One Stop and RS have stock available or on a lead time for 16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 16 often in real-time on the comparison pages.

What if I can't find stock of 16?

You can fill out our help required form which you can use to request a quote for 16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay