Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$48.70
CAPACITANCE | 2.075 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 15A |
FILTER TYPE | EMI, RFI |
FILTER TERMINALS | QUICK CONNECT |
INDUCTANCE MIN | 5.07MH |
LEAKAGE CURRENT MAX | 2MA |
PRODUCT RANGE | CORCOM T SERIES |
RoHS Compliant | YES |
Filter High Noise Industrial RFI Line 1 Ph Op-V 250VAC Curr 15A Flange Mnt | TE Connectivity 15VT1 | RS Americas |
Rfi Power Line Filter, 15A, 2Ma | Newark Electronics |
ER - Filter | RS |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
Power Line Filter, 250V, 15 A, 0.01 - 30 MHz, Flanged Mount, Quick Connect Connection | Carlton-Bates |
15A 250V CHASSIS MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 15VT1?
Additional datasheets, footprints and schematics for 15VT1 are listed on our Part Details page. You can also find images and similar parts to 15VT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15VT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15VT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15VT1 fall under?
The 15VT1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 15VT1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15VT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15VT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15VT1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, Avnet America and Carlton-Bates have stock available or on a lead time for 15VT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15VT1 often in real-time on the comparison pages.
What if I can't find stock of 15VT1?
You can fill out our help required form which you can use to request a quote for 15VT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.