Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage | 130V |
---|---|
Lamp Base Type | BA15d |
Bulb Size | T-7 |
MSCP | - |
Average Bulb Life | 1500h |
Product Range | - |
Current Rating | 115mA |
Lead Style | Bayonet |
Length | 57.2mm |
Lens Style | Tubular T-7 0.875" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
T7 Dc Bay 130V 15W |Cec Industries 15T7DC-130V | Newark Electronics |
Where can I find additional details, specifications and documents for a 15T7DC-130V?
Additional datasheets, footprints and schematics for 15T7DC-130V are listed on our Part Details page. You can also find images and similar parts to 15T7DC-130V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15T7DC-130V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15T7DC-130V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15T7DC-130V fall under?
The 15T7DC-130V is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 15T7DC-130V when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15T7DC-130V you can contact the distributor directly for product support, shipping queries etc.
Is the 15T7DC-130V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15T7DC-130V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 15T7DC-130V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15T7DC-130V often in real-time on the comparison pages.
What if I can't find stock of 15T7DC-130V?
You can fill out our help required form which you can use to request a quote for 15T7DC-130V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.