15T7C-130V Lamps & Tubes by Multicomp

LAMP INCANDESCENT 130V 15W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.46


Distributor Starting From Stock
Logo for element14 element14 US$0.90
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 130V
Lamp Base Type Candelabra Screw
Bulb Size T-7
MSCP -
Average Bulb Life 1500h
Product Range -
Current Rating 115mA
Lead Style Candelabra Screw
Length 57.2mm
Power Rating 15W

Alternative Descriptions

Lamp, Incandescent, 130V, 15W | Newark Electronics
LAMP, INCANDESCENT, 130V, 15W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15T7C-130V?

Additional datasheets, footprints and schematics for 15T7C-130V are listed on our Part Details page. You can also find images and similar parts to 15T7C-130V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15T7C-130V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15T7C-130V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15T7C-130V fall under?

The 15T7C-130V is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 15T7C-130V when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15T7C-130V you can contact the distributor directly for product support, shipping queries etc.

Is the 15T7C-130V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15T7C-130V have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 15T7C-130V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15T7C-130V often in real-time on the comparison pages.

What if I can't find stock of 15T7C-130V?

You can fill out our help required form which you can use to request a quote for 15T7C-130V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay