15T6C-145V Lamps & Tubes by Multicomp

LAMP INCANDESCENT 145V 15W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for Farnell
Farnell
from US$0.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 145V
Lamp Base Type Candelabra Screw
Bulb Size T-6
MSCP -
Average Bulb Life 2000h
Product Range -
Current Rating 103mA
Lead Style Candelabra Screw
Length 77.7mm
Power Rating 15W

Alternative Descriptions

Lamp, Incandescent, 145V, 15W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15T6C-145V?

Additional datasheets, footprints and schematics for 15T6C-145V are listed on our Part Details page. You can also find images and similar parts to 15T6C-145V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15T6C-145V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15T6C-145V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15T6C-145V fall under?

The 15T6C-145V is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 15T6C-145V when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15T6C-145V you can contact the distributor directly for product support, shipping queries etc.

Is the 15T6C-145V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15T6C-145V have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 15T6C-145V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15T6C-145V often in real-time on the comparison pages.

What if I can't find stock of 15T6C-145V?

You can fill out our help required form which you can use to request a quote for 15T6C-145V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay