Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
460
in stock
|
Buy Now | |
TTI Europe
from US$1.44
|
500
in stock
|
Buy Now | |
element14
from US$1.61
|
404
in stock
|
Buy Now | |
Farnell
from US$1.59
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
185
in stock
|
Buy Now | |
Distrelec
from US$2.82
|
168
in stock
|
Buy Now | |
RS Americas
from US$1.85
|
29
in stock
|
Buy Now |
Resistance | 0.1ohm |
---|---|
Product Range | 10 Series |
Power Rating | 5W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
.01 OHM 1% 5W | TTI Europe |
RESISTOR, 0R1, 1%, 5W | element14 |
Current Sense Resistor, 0.1 Ohm, 5W, 1% | Newark Electronics |
Ohmite Current Sense Resistor 100mOhm 5W Wirewound Axial | Distrelec |
Resistor, Wirewound, Res 0.1 Ohms, 5 W, Tol 1%, Axial, Silicone, Curr-Sense | Ohmite 15FR100E | RS Americas |
Where can I find additional details, specifications and documents for a 15FR100E?
Additional datasheets, footprints and schematics for 15FR100E are listed on our Part Details page. You can also find images and similar parts to 15FR100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15FR100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15FR100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15FR100E fall under?
The 15FR100E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 15FR100E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15FR100E you can contact the distributor directly for product support, shipping queries etc.
Is the 15FR100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15FR100E have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 15FR100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15FR100E often in real-time on the comparison pages.
What if I can't find stock of 15FR100E?
You can fill out our help required form which you can use to request a quote for 15FR100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.