Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Resistance | 0.03ohm |
---|---|
Product Range | 10 Series |
Power Rating | 5W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Ohmite Current Sense Resistor 30mOhm 5W Wirewound Axial | Distrelec |
Through Hole Current Sense Resistor, 10 Series, 0.03 Ohm, 5 W, - 1%, Axial Leaded Rohs Compliant: Yes |Ohmite 15FR030E | Newark Electronics |
Resistor, Wirewound, Res 0.03 Ohm, Pwr-Rtg 5W, Tol 1%,Axial, Silicone Coat, Curr-Sense | Ohmite 15FR030E | RS Americas |
Where can I find additional details, specifications and documents for a 15FR030E?
Additional datasheets, footprints and schematics for 15FR030E are listed on our Part Details page. You can also find images and similar parts to 15FR030E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15FR030E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15FR030E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15FR030E fall under?
The 15FR030E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 15FR030E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15FR030E you can contact the distributor directly for product support, shipping queries etc.
Is the 15FR030E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15FR030E have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 15FR030E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15FR030E often in real-time on the comparison pages.
What if I can't find stock of 15FR030E?
You can fill out our help required form which you can use to request a quote for 15FR030E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.