Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | 10 Series |
Power Rating | 5W |
Resistor Element Material | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor, Wirewound, Res 0.02 Ohms, 5 W, Tol 1%, Axial, Silicone, Curr-Sense | Ohmite 15FR020E | RS Americas |
Current Sense Resistor, 0.02 Ohm, 5W, 1% | Newark Electronics |
Resistor, Wirewound | RS |
Where can I find additional details, specifications and documents for a 15FR020E?
Additional datasheets, footprints and schematics for 15FR020E are listed on our Part Details page. You can also find images and similar parts to 15FR020E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15FR020E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15FR020E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15FR020E fall under?
The 15FR020E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 15FR020E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15FR020E you can contact the distributor directly for product support, shipping queries etc.
Is the 15FR020E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15FR020E have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and RS have stock available or on a lead time for 15FR020E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15FR020E often in real-time on the comparison pages.
What if I can't find stock of 15FR020E?
You can fill out our help required form which you can use to request a quote for 15FR020E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.