Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Product Range | 10 Series |
---|---|
Resistance | 0.015ohm |
Power Rating | 5W |
Resistance Tolerance | 1% |
Voltage Rating | - |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Wirewound |
No. of Pins | 2 |
Resistor, Wirewound, Res 0.015 Ohms, 5 W, Tol 1%, Axial, Silicone, Curr-Sense | Ohmite 15FR015E | RS Americas |
RESISTOR, WIREWOUND | RS |
Res, R015, 1%, 5W, Wirewound, Axial Rohs Compliant: Yes |Ohmite 15FR015E | Newark Electronics |
RES, R015, 1%, 5W, WIREWOUND, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 15FR015E.?
Additional datasheets, footprints and schematics for 15FR015E. are listed on our Part Details page. You can also find images and similar parts to 15FR015E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15FR015E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15FR015E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15FR015E. fall under?
The 15FR015E. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 15FR015E. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15FR015E. you can contact the distributor directly for product support, shipping queries etc.
Is the 15FR015E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15FR015E. have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 15FR015E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15FR015E. often in real-time on the comparison pages.
What if I can't find stock of 15FR015E.?
You can fill out our help required form which you can use to request a quote for 15FR015E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.