Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Prices starting from US$1.47
Resistance | 0.005ohm |
---|---|
Product Range | 10 Series |
Power Rating | 5W |
Resistor Element Type | Wirewound |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Body Material | Silicone |
Current Sense Res.-Through Hole 5watts 0.005OHMS | Rapid Electronics |
Current Sense Resistor, 0.005 Ohm, 5W, 1% | Newark Electronics |
Resistor | RS Americas |
RES, R005, 1%, 5W, WIREWOUND, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 15FR005E.?
Additional datasheets, footprints and schematics for 15FR005E. are listed on our Part Details page. You can also find images and similar parts to 15FR005E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15FR005E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15FR005E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15FR005E. fall under?
The 15FR005E. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 15FR005E. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15FR005E. you can contact the distributor directly for product support, shipping queries etc.
Is the 15FR005E. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15FR005E. have stock available?
Authorised distributors including Rapid Electronics, RS, Powell Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 15FR005E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15FR005E. often in real-time on the comparison pages.
What if I can't find stock of 15FR005E.?
You can fill out our help required form which you can use to request a quote for 15FR005E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.