Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Filter Applications | General Purpose |
---|---|
Voltage Rating | 250VAC |
Current Rating | 15A |
No. of Phases | Single Phase |
No. of Stages | 2 Stage |
Filter Input Terminals | Stud |
Filter Output Terminals | Stud |
RoHS Compliant | Yes |
15ET6=F7337 S0 Current Rating: 15 A Input Termination Type: Stud Output Termination Type: Stud Leakage Current (Max) (120VAC, 60Hz): .3 mA Leakage Current (Max) (250VAC, 50Hz): .5 mA Single Phase Filters & Corcom T Series | 15 A Stud .3 mA | Part Number: 15ET6 | Internal Number: 1-6609046-0 | TE Connectivity | TE Store |
Rfi Power Line Filter, 15A, 500Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
Corcom EMI/RFI Filter Pwr Line 15A 250 VAC Flanged | TE Connectivity 15ET6 | RS Americas |
Where can I find additional details, specifications and documents for a 15ET6?
Additional datasheets, footprints and schematics for 15ET6 are listed on our Part Details page. You can also find images and similar parts to 15ET6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15ET6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15ET6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15ET6 fall under?
The 15ET6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters > Power Line Chassis Mount Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15ET6 when available in the Power Line Chassis Mount Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15ET6 you can contact the distributor directly for product support, shipping queries etc.
Is the 15ET6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15ET6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 15ET6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15ET6 often in real-time on the comparison pages.
What if I can't find stock of 15ET6?
You can fill out our help required form which you can use to request a quote for 15ET6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.