Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$58.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$103.90
|
10
in stock
|
Buy Now | |
TE Store
from US$177.97
|
1,298
in stock
|
Buy Now | |
RS Americas
from US$83.57
|
90
in stock
|
Buy Now | |
Heilind Electronics
from US$92.59
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$92.59
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$78.83
|
-
|
Buy Now | |
Avnet America
from US$129.87
|
-
|
Buy Now | |
TTI Europe
from US$58.88
|
-
|
Buy Now |
CAPACITANCE | 2.07 F |
---|---|
VOLTAGE RATING | 250VAC |
CURRENT RATING | 15A |
FILTER TYPE | MEDICAL |
FILTER TERMINALS | QUICK CONNECT |
INDUCTANCE MIN | 5.07MH |
LEAKAGE CURRENT MAX | 5 A |
PRODUCT RANGE | CORCOM HT SERIES |
RoHS Compliant | YES |
15EHT1=F7669 S0 Current Rating: 15 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .002 mA Leakage Current (Max) (250VAC, 50Hz): .005 mA Single Phase Filters & Corcom Ht Series | 15 A .250" FASTON .002 mA | Part Number: 15EHT1 | Internal Number: 1-6609053-1 | TE Connectivity | TE Store |
Power Line Filter 15A Faston 250VAC EMI/RFI Chassis Mount UL HT Series | TE Connectivity 15EHT1 | RS Americas |
1-6609053-1 15EHT1=F7669 S0 | Heilind Electronics |
Power Line Filter 15A 250V Chass Mnt 1 p | RS |
Rfi Power Line Filter, 15A, 5Ua | Newark Electronics |
Power Line Filter 50Hz/60Hz 15A 250VAC Quick Connect Flange Mount | Avnet America |
15A 250V CHASSIS MOUNT | TTI Europe |
Where can I find additional details, specifications and documents for a 15EHT1?
Additional datasheets, footprints and schematics for 15EHT1 are listed on our Part Details page. You can also find images and similar parts to 15EHT1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15EHT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15EHT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15EHT1 fall under?
The 15EHT1 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 15EHT1 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15EHT1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15EHT1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15EHT1 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 15EHT1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15EHT1 often in real-time on the comparison pages.
What if I can't find stock of 15EHT1?
You can fill out our help required form which you can use to request a quote for 15EHT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.